EN
  • EN
  • DE

LM3478MM

Part No LM3478MM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97 V to 40 V
Frequency - Switching 100kHz to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 091962-LM3478MM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Communications & Networking, Automotive
Family Name LM3478
Introduction Date September 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3478MM CAD Model

Description

The LM3478MM is a versatile, high-performance product from the renowned technology company, Texas Instruments.

  • Description: Low-side power N-channel MOSFET controller
  • Operating Frequency: Operates at a switching frequency of up to 600 kHz
  • Input Voltage Range: 2.97V to 40V
  • Operating Modes: Operates in both continuous and discontinuous modes
  • Reference Voltage: Precision reference voltage of 1.265V
  • Safety Features: Thermal shutdown, under-voltage lockout, and current limit
  • Package: 8-pin MSOP package
  • Applications: power supplies for digital cameras, DSL modems, battery chargers, and power adapters

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess