EN
  • EN
  • DE

LM3490IM5X-5.0

Part No LM3490IM5X-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM3490 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator with Logic- | IC REG LINEAR 5V 100MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.2V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 4mA
Control Features Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3490
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198923-LM3490IM5X-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3490IM5X-5.0 CAD Model

Description

The LM3490IM5X-5.0 is a high-quality, low-dropout voltage regulator from Texas Instruments, engineered to deliver a fixed output voltage of 5.0V with an input voltage range of up to 30V. This voltage regulator is part of the LM3490 series and comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Fixed Output Voltage: 5.0V, suitable for a wide range of electronics that require a stable power supply.
  • High Input Voltage Range: Capable of handling input voltages from 4.5V to 30V, providing versatility for various power supply configurations.
  • Low Dropout: The low dropout voltage allows the regulator to continue to provide a stable output even when the input voltage is very close to the output voltage.
  • Output Current: Capable of supplying up to 100 mA of output current, sufficient for low power devices and standby power applications.
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown feature to prevent damage from overheating.
  • Short Circuit Protection: Offers short circuit protection that helps to safeguard the device and the load in the event of a fault condition.
  • Small Form Factor: The SOT-23 package is designed for minimal footprint and ease of integration into various circuit designs.

Applications

The LM3490IM5X-5.0 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Low power instrumentation
  • Standby power for system processors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3490IM5X-5.0 is no exception. With its robust design and built-in protection features, this voltage regulator is designed to provide reliable performance over a wide range of operating conditions, ensuring a long service life for the end product.

Ordering Information

To order the LM3490IM5X-5.0 or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure that you refer to the exact part number to receive the correct fixed 5.0V output voltage version of the LM3490 series.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3996 $55.9840
90+ $1.1484 $103.3560
135+ $1.1126 $150.2010
190+ $1.0767 $204.5730
245+ $1.0408 $254.9960
325+ $0.9331 $303.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,676 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess