EN
  • EN
  • DE

LM34910CSDE/NOPB

Part No LM34910CSDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 45V
Output Current 1.25A
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-WSON (4x4)
Win Source Part Number 1053847-LM34910CSDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34910CSDE/NOPB CAD Model

Description

Product Overview: LM34910CSDE/NOPB

The LM34910CSDE/NOPB is a high-performance, step-down switching voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of driving a 1A load with excellent line and load regulation. The versatility and robustness of this device make it suitable for a wide array of applications, ranging from power conditioning to distributed power systems.

Key Features

  • Output Voltage Range: The LM34910CSDE/NOPB offers an adjustable output voltage range from 1.225V to 35V, which allows for flexibility in various design implementations.
  • High Efficiency: With a switching frequency of up to 1 MHz, the device is highly efficient in power conversion, which helps in reducing energy loss and improving overall system performance.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection, enhancing the longevity and reliability of both the regulator and the system it is a part of.
  • Current Limiting: Integrated current limiting safeguards the device against overcurrent conditions, which could otherwise damage the regulator or the downstream components.
  • Voltage Feedforward: This feature improves the regulator's transient response, ensuring stable operation during sudden changes in load.
  • Stability: The LM34910CSDE/NOPB is stable with ceramic capacitors, which are known for their reliability and small form factor.

Applications

The LM34910CSDE/NOPB is an ideal choice for a variety of applications, including but not limited to:

  • Simple to design, high-efficiency power supplies
  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Battery-powered devices

Package and Quality

Encased in a 10-pin WSON package, the LM34910CSDE/NOPB is designed to occupy minimal space on a printed circuit board, while its leadless package improves heat dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception. It is RoHS compliant and lead-free, ensuring that it meets current environmental standards and is suitable for use in a wide range of commercial and industrial markets.

With its combination of features, the LM34910CSDE/NOPB from Texas Instruments is a versatile and reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7734 $52.5074
26+ $3.9167 $101.8342
40+ $3.7943 $151.7720
55+ $3.6719 $201.9545
71+ $3.5495 $252.0145
95+ $3.1823 $302.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess