EN
  • EN
  • DE

LM34925MR/NOPB

Part No LM34925MR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA DL 8SOPWR / Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 100V
Current - Output 100mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM34925
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39759-5,TEXNSCLM34925MR/NOPB,2156-LM34925MR/NOPB-TI,LM34925MR/NOPB-ND,-296-39759-5-ND
Standard Package 95
Win Source Part Number 1320696-LM34925MR/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34925MR/NOPB CAD Model

Description

The LM34925MR/NOPB from Texas Instruments is a versatile and efficient integrated circuit designed for use in step-down (buck) voltage converter applications. This component is part of the LM34925 series, which is known for its robust design and reliable performance in a wide range of power management tasks.

This particular model, the LM34925MR/NOPB, is notable for its ability to handle a substantial input voltage range, making it suitable for various industrial and commercial applications. It can efficiently convert higher voltage levels down to lower voltages required by various electronic components, ensuring stability and longevity of the end products.

Key Features:

  • Wide Input Voltage Range: The LM34925MR/NOPB operates with an input voltage range that allows for flexible integration into numerous power supply designs.
  • High Efficiency: This device is designed for high-efficiency power conversion, which can help reduce thermal stress and increase system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the circuit from overheating, which is critical for maintaining performance and safety.
  • Frequency Synchronization: The device allows for frequency synchronization to reduce electromagnetic interference (EMI), a key consideration in sensitive electronic applications.
  • Package: The LM34925MR/NOPB is available in a MSOP-PowerPAD package, which is designed for enhanced thermal performance.

With its comprehensive protection features, including current limit, under-voltage lockout (UVLO), and thermal shutdown, the LM34925MR/NOPB ensures safe operation under a variety of conditions. Its capability to provide a stable and precise output voltage makes it a reliable choice for designers looking to create efficient power supply systems.

Whether it's for consumer electronics, automotive applications, or industrial systems, the LM34925MR/NOPB by Texas Instruments stands out as a high-performance solution for DC-DC conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6794 $50.9086
46+ $2.1985 $101.1310
71+ $2.1298 $151.2158
98+ $2.0611 $201.9878
126+ $1.9924 $251.0424
168+ $1.7863 $300.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess