EN
  • EN
  • DE

LM34925SD/NOPB

Part No LM34925SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Integrated Secondary-Side Bias Regulator for Isolated DC-DC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 7.5V
Voltage Input MAX 100V
Output Voltage 1.225V
Output Voltage MAX 100V
Output Current 100mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-LLP-EP (4x4)
Win Source Part Number 1198932-LM34925SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM34925
Introduction Date December 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM34925SD/NOPB CAD Model

Description

The LM34925SD/NOPB is a high-performance switching regulator designed and manufactured by Texas Instruments. This component is part of TI's extensive portfolio of power management solutions, catering to a wide range of applications that demand efficient power conversion and regulation.

Key Features

  • Wide Input Voltage Range: The LM34925SD/NOPB operates with an input voltage range from 4.5V to 42V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted to the needs of the specific circuit, offering flexibility in design.
  • High Efficiency: With its integrated MOSFET and optimized control circuitry, the LM34925SD/NOPB achieves high efficiency, reducing power loss and heat generation.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which is critical for noise-sensitive applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring reliability and longevity.
  • Current Mode Control: This feature provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved safety and protection.

Applications

The LM34925SD/NOPB is suitable for a variety of applications, including but not limited to:

  • DC/DC Converters for Automotive Systems
  • Industrial Power Supplies
  • Telecommunication Infrastructure
  • Point of Load (POL) Modules

Quality and Environmental Compliance

The "NOPB" suffix in the product code indicates that this device is part of Texas Instruments' green product initiative, meaning it is lead-free and RoHS compliant. This compliance ensures that the LM34925SD/NOPB meets the environmental standards required in many markets today.

Package and Availability

The LM34925SD/NOPB comes in a compact WSON-10 package, which is ideal for space-constrained applications. Its small footprint and surface-mount design facilitate efficient use of board space. The device's availability can be checked through Texas Instruments' distributors or directly through their website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9476 $51.3188
31+ $3.2390 $100.4090
48+ $3.1378 $150.6144
66+ $3.0366 $200.4156
86+ $2.9354 $252.4444
114+ $2.6317 $300.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess