EN
  • EN
  • DE

LM34936QPWPRQ1

Part No LM34936QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER REGULATOR / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.2V ~ 30V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number LM34936
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM34936QPWPRQ1TR
Standard Package 2,000
Win Source Part Number 971291-LM34936QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM34936QPWPRQ1 CAD Model

Description

The LM34936QPWPRQ1 is a high-performance, automotive-grade buck-boost controller designed by Texas Instruments to cater to the demanding needs of automotive power supply systems. This versatile controller is capable of efficiently managing power in a wide input voltage range, making it an ideal solution for applications that experience fluctuating voltages, such as those found in automotive environments.

The device operates over a wide input voltage range from 4.5V to 42V and can handle transients up to 55V, providing a reliable and robust power solution for systems that must withstand start-stop, cold-crank, and load-dump conditions. The LM34936QPWPRQ1 is engineered to maintain a stable output even when the input voltage is above, below, or equal to the regulated output voltage, ensuring consistent performance and power delivery to the load.

This controller employs an advanced control method that allows for seamless transitions between buck, boost, and buck-boost modes, minimizing output voltage disturbances. It features adjustable switching frequency (from 100 kHz to 2.2 MHz), which provides flexibility in optimizing the size and efficiency of the external components. The high-frequency capability also enables the use of smaller passive components, reducing the overall solution size and saving board space in space-constrained automotive applications.

The LM34936QPWPRQ1 is equipped with a wealth of protection features such as cycle-by-cycle current limit, thermal shutdown, and short-circuit protection, which contribute to the safety and reliability of the system. The device is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.

Packaged in a 16-pin HTSSOP with PowerPAD™, the LM34936QPWPRQ1 is designed for thermal efficiency and compactness. Its performance and robustness make it an excellent choice for automotive power supplies, infotainment systems, and advanced driver-assistance systems (ADAS), where consistent and reliable power management is critical.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9065 $53.1585
21+ $4.8464 $101.7744
32+ $4.6949 $150.2368
45+ $4.5435 $204.4575
57+ $4.3920 $250.3440
77+ $3.9377 $303.2029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,068 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess