EN
  • EN
  • DE

LM34936RHFR

Part No LM34936RHFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description .5-55VIN 4 SWITCH BUCK-BOOST CON / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.2V ~ 30V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x4)
Base Product Number LM34936
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51265-1,LM34936RHFR-ND,296-51265-2,296-51265-6
Standard Package 3,000
Win Source Part Number 977714-LM34936RHFR
Ultra Librarian 3D Model Ultra Librarian LM34936RHFR CAD Model

Description

Product Overview: LM34936RHFR by Texas Instruments

The LM34936RHFR is a sophisticated power management integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is a testament to TI's commitment to providing innovative and efficient power management solutions for a wide range of applications. The LM34936RHFR is part of the LM34936 series, which are known for their high-performance and reliability.

Key Features

  • Versatile Input Range: The LM34936RHFR operates over a wide input voltage range, making it suitable for diverse applications, from automotive to industrial power systems.
  • High-Efficiency: This device is designed for high-efficiency power conversion, which can lead to reduced heat generation and improved system reliability.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies the design and reduces external component count, which can help in minimizing the overall solution size.
  • Adjustable Switching Frequency: The switching frequency of the LM34936RHFR is adjustable, allowing designers to optimize the performance for their specific application needs.
  • Thermal Protection: It includes thermal shutdown protection, which helps to prevent damage due to overheating, thus enhancing the longevity of the product.

Applications

The LM34936RHFR is a versatile component that can be used in a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Enterprise computing
  • Power conditioning for renewable energy systems

Quality and Reliability

As with all Texas Instruments products, the LM34936RHFR is manufactured to the highest standards of quality and reliability. It is available in a thermally enhanced 20-pin VQFN package, which is designed to provide excellent thermal performance in a compact footprint. This product is also supported by TI's extensive technical documentation, design resources, and customer support, ensuring that engineers can confidently integrate this IC into their designs.

For detailed specifications, technical documents, and tools to support the design process, customers are encouraged to visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9171 $55.3368
18+ $5.6756 $102.1608
28+ $5.4982 $153.9496
38+ $5.3209 $202.1942
49+ $5.1435 $252.0315
66+ $4.6114 $304.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess