EN
  • EN
  • DE

MAX17511GTL+

Part No MAX17511GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR FOR IMVP7 CPU/GRAPH TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, Intel IMVP-7, VR12
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN EP
Win Source Part Number 038543-MAX17511GTL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17511GTL+ CAD Model

Description

Maxim Integrated MAX17511GTL+ High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17511GTL+ from Maxim Integrated is a cutting-edge synchronous step-down DC-DC converter designed for applications requiring high efficiency, compact design, and a wide input voltage range. This versatile power management IC is well-suited for a variety of industries, including telecommunications, networking, industrial, and automotive systems, where reliable and efficient voltage regulation is critical.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.5V to 60V input voltage range, making it ideal for handling varying input sources and providing a high degree of flexibility in system design.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX17511GTL+ achieves high efficiency, which is essential for reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 92% of the input voltage, allowing for a wide range of output voltages to meet the needs of different applications and components.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces external component count, which is beneficial for space-constrained applications.
  • Compact Package: Offered in a small, 24-pin TQFN package (5mm x 5mm), the MAX17511GTL+ is designed to fit into tight spaces without sacrificing performance.
  • Protection Features: The device comes with a host of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown, ensuring the safety and reliability of the power supply.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications:

The MAX17511GTL+ is particularly well-suited for powering sensors, microcontrollers, microprocessors, and other sensitive electronic components that require a stable and efficient power supply. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to enhance system reliability and efficiency.

Whether you're designing power supplies for industrial automation, automotive electronics, or communication infrastructure, the MAX17511GTL+ offers a high-performance solution that can help streamline your design process and improve end-product functionality.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,643 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess