EN
  • EN
  • DE

MAX9202EUD+T

Part No MAX9202EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description MAX9202 Series 10.5 V 5 uA SMT Dual General Purpose Comparator - TSSOP-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 86.02 dB
Contact Plating Tin
Input Bias Current 5 µA
Input Offset Voltage (Vos) 4 mV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 727 mW
Max Supply Current 4 mA
Max Supply Voltage 10.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Channels 2
Number of Elements 2
Number of Pins 14
Output Type TTL
Power Supply Rejection Ratio (PSRR) 86.02 dB
Propagation Delay 7 ns
Quiescent Current 1.5 mA
Radiation Hardening No
Response Time 7 ns
RoHS Compliant
Win Source Part Number 1075830-MAX9202EUD+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9202EUD+T CAD Model

Description

The MAX9202EUD+T is a high-speed, low-power, quad LVDS/LVPECL differential line receiver designed by Maxim Integrated. This advanced integrated circuit is specifically engineered to provide high-performance solutions for a variety of applications that require fast data transmission with minimal power consumption.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 500Mbps, making it suitable for high-speed data acquisition, communication, and processing.
  • Low Power Consumption: Designed for low-power operation, which helps to reduce overall power consumption in your system and extends the life of battery-operated devices.
  • Differential Inputs: Accepts differential signals, which enhances noise immunity and allows for longer cable runs without compromising signal integrity.
  • Compatibility: Compatible with both LVDS (Low Voltage Differential Signaling) and LVPECL (Low Voltage Positive Emitter-Coupled Logic) standards, offering flexibility in interfacing with different technologies.
  • Fail-Safe Input: The device features a fail-safe input that ensures a known output state when input signals are undriven, increasing the reliability of the system.
  • Small Package: Available in a TSSOP-14 package, which saves board space and is suitable for compact designs.

Applications

The MAX9202EUD+T is ideal for a range of applications, including but not limited to:

  • Telecommunications
  • Data communications
  • Networking equipment
  • Base stations
  • High-speed data acquisition systems
  • Industrial control and automation

Technical Specifications

Parameter Value
Data Rate Up to 500Mbps
Power Supply Voltage 3.3V ±10%
Operating Temperature Range -40°C to +85°C
Package Type TSSOP-14

With its combination of high-speed data handling, low power consumption, and robust fail-safe features, the MAX9202EUD+T from Maxim Integrated is a reliable choice for designers looking to optimize their high-speed communication and data processing systems.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9415 $51.7660
10+ $10.6187 $106.1870
15+ $10.2868 $154.3020
21+ $9.9550 $209.0550
26+ $9.6232 $250.2032
35+ $8.6277 $301.9695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess