EN
  • EN
  • DE

LM3503SQ-25/NOPB

Part No LM3503SQ-25/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual-Display Constant Current LED Driver with Analog Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 25V
Output Current per Channel 600mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1198964-LM3503SQ-25/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM3503
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3503SQ-25/NOPB CAD Model

Description

The LM3503SQ-25/NOPB is a cutting-edge LED driver IC designed and manufactured by Texas Instruments. This high-performance, compact solution is engineered to provide stable and efficient power management for LED lighting applications. The device is housed in a space-saving, thermally enhanced 10-pin WSON package, making it ideal for portable devices where space and thermal management are critical.

Key Features

  • Adjustable Output Voltage: The LM3503SQ-25/NOPB offers an adjustable output voltage range, enabling it to drive a wide array of LED configurations and ensuring maximum flexibility for various design requirements.
  • High Efficiency: With its high-efficiency step-up converter, this LED driver ensures minimal power loss during operation, contributing to extended battery life in portable applications.
  • Integrated Switch: The device includes an integrated 1.6A, 40V N-Channel MOSFET switch, which simplifies the circuit and reduces external component count.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, thereby enhancing the reliability and longevity of the application.
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability.

Applications

The LM3503SQ-25/NOPB is suitable for a diverse range of applications, particularly those requiring efficient and reliable LED driving capabilities. Common applications include:

  • Smartphone and Tablet Backlighting
  • Portable Media Players
  • GPS Devices
  • Handheld Gaming Devices
  • Other Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3503SQ-25/NOPB is no exception. This product is available in a lead-free package and is RoHS compliant, making it suitable for use in environmentally sensitive applications. Additionally, the device's NOPB (no lead (Pb)) designation indicates that it is designed for manufacture with a lead-free soldering process, in line with current environmental standards.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess