EN
  • EN
  • DE

LM350AT

Part No LM350AT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 3A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 33V
Output Current 3A
PSRR 86dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM350
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198971-LM350AT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM350AT CAD Model

Description

The LM350AT is a versatile and adjustable three-terminal positive voltage regulator capable of supplying in excess of 3A over an output voltage range of 1.2V to 33V. Manufactured by Texas Instruments, this regulator is designed for a wide variety of applications and is a staple in the electronics industry.

Key Features:

  • Output Current Greater Than 3A: The LM350AT can deliver over 3A of load current with an adequate heat sink, making it suitable for high power applications.
  • Output Adjustable between 1.2V and 33V: It offers a wide range of output voltages, which can be set with just two external resistors.
  • Thermal Overload Protection: The device is equipped with internal thermal overload protection that shuts down the output when the maximum operating temperature is exceeded.
  • Current Limiting Protection: In-built current limiting protects the device against overload and short-circuit conditions.
  • Safe Operating Area Protection: Adjustments to the current limit allow operations to be safe even in the presence of high power and voltage conditions.

Applications:

  • Linear power supplies
  • Battery chargers
  • Constant current regulators
  • Adjustable power supplies
  • Automotive electronics

The LM350AT from Texas Instruments is not just a robust voltage regulator but also a reliable component in various circuits. Its ease of use and flexibility make it ideal for both prototype developments as well as mass production. Whether you're looking to build a simple power supply or need a high-performance adjustable regulator for sophisticated electronics, the LM350AT is a great choice that combines performance with reliability.

Specifications:

Parameter Value Output Voltage Range 1.2V to 33V Output Current In excess of 3A Input Voltage 4.2V to 35V Thermal Overload Protection Yes Current Limiting Yes

For detailed specifications, application notes, and more, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess