EN
  • EN
  • DE

LM3559TLE

Part No LM3559TLE
Manufacturer Texas Instruments
Description LM3559 Synchronous Boost Flash Driver with Dual 900 mA High Side Current Sources (1.8A Total Flash Current)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1199003-LM3559TLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3559TLE CAD Model

Description

The LM3559TLE by Texas Instruments is a highly integrated lighting solution designed for mobile devices such as smartphones, tablets, and digital cameras. This versatile LED driver and flash controller is engineered to enhance the performance and quality of photo and video capture in portable devices, providing a rich array of features that enable a seamless user experience.

Key Features

  • Adjustable Output: The LM3559TLE offers an adjustable output current that can be set up to 1.5A in flash mode, which allows for bright and consistent illumination when taking photos or recording videos.
  • Dual LED Support: It supports two high-current LEDs for flash applications, making it possible to design a powerful flash system for mobile devices.
  • Synchronous Boost Converter: The device incorporates a synchronous boost converter, which ensures high efficiency and maximizes battery life by minimizing power losses.
  • Programmable via I2C Interface: An I2C-compatible interface allows for programming of timing, current, and operating modes, providing flexibility and control over the lighting functions.
  • Integrated Safety Features: The LM3559TLE comes with built-in safety features such as over-voltage protection, thermal shutdown, and LED open/short protection, ensuring reliable operation and longevity of the device.

Applications

The LM3559TLE is suitable for a variety of applications that require high-intensity LED lighting, including:

  • Smartphone and Tablet Flash
  • Digital Still Cameras and Video Cameras
  • Portable Illumination

Technical Specifications

The device operates over a wide input voltage range from 2.7V to 5.5V, making it compatible with a variety of battery technologies. Its compact WSON package is designed to occupy minimal space on a PCB, an important consideration for space-constrained mobile devices.

Conclusion

The LM3559TLE from Texas Instruments stands out as a comprehensive lighting solution that combines performance, efficiency, and versatility. Its ability to drive powerful LEDs while maintaining a compact footprint makes it an ideal choice for designers looking to enhance the multimedia capabilities of portable electronic devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess