EN
  • EN
  • DE

LM3564A1TMX

Part No LM3564A1TMX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827787-LM3564A1TMX
Ultra Librarian 3D Model Ultra Librarian LM3564A1TMX CAD Model

Description

Product Overview: Texas Instruments LM3564A1TMX

The Texas Instruments LM3564A1TMX is a state-of-the-art, dual-channel LED driver designed to provide optimal power solutions for mobile devices that require high-quality flash and torch functionality. This integrated circuit (IC) is specifically engineered to meet the rigorous demands of modern portable electronics, such as smartphones, tablets, and digital cameras.

The LM3564A1TMX features two independently controlled LED drivers that can be used for flash or torch applications. With a programmable current of up to 1.5A for the flash LED and 200mA for the torch LED, this driver offers exceptional flexibility, allowing designers to tailor the lighting intensity to their specific requirements.

One of the standout features of the LM3564A1TMX is its advanced adaptive regulation method, which ensures the highest efficiency by adjusting the supply voltage to the LED load conditions. This not only maximizes battery life but also maintains consistent light output, which is crucial for capturing high-quality images and videos in varying lighting conditions.

The device supports an I2C-compatible interface, which provides a seamless communication channel for controlling the driver's settings. Through this interface, users can easily program the operation modes, timing, and current settings, offering a high degree of customization and precise control over the lighting functions.

Moreover, the LM3564A1TMX incorporates safety features such as over-voltage, over-temperature, and LED short-circuit protection, ensuring reliable operation and longevity of the device. Its compact form factor, housed in a 12-bump DSBGA package, makes it an ideal choice for space-constrained applications.

Overall, the LM3564A1TMX from Texas Instruments is an exceptional LED driver solution that combines high-performance, efficiency, and versatility. It is a perfect choice for designers looking to enhance the multimedia capabilities of their portable devices with superior flash and torch lighting functionalities.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2546 $50.1840
100+ $1.0295 $102.9500
155+ $0.9973 $154.5815
210+ $0.9651 $202.6710
270+ $0.9330 $251.9100
360+ $0.8364 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,826 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess