EN
  • EN
  • DE

LM3578AM/NOPB

Part No LM3578AM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG 750MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative - - 1 Output 750mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM3578
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3578AM-NDR, -LM3578AM/NOPB-ND, -LM3578AM-NDR, *LM3578AM/NOPB, LM3578AMNOPB
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877348-LM3578AM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3578AM/NOPB CAD Model

Description

The LM3578AM/NOPB is a versatile and efficient switch mode regulator designed by Texas Instruments. This device is particularly well-suited for applications requiring a compact and reliable power conversion solution. The LM3578AM/NOPB is a member of Texas Instruments' extensive range of power management integrated circuits, known for their high performance and reliability.

Key Features

  • Switching Frequency: The LM3578AM/NOPB operates at a fixed switching frequency of 52 kHz, which allows for a balance between efficiency and component size, making it ideal for space-constrained applications.
  • Voltage Range: It has a wide input voltage range that allows it to operate from a variety of power sources, making it versatile for different power supply designs.
  • Output Voltage: The device provides an adjustable output voltage, which can be set with external resistors, giving designers the flexibility to customize the output for their specific needs.
  • Current Capability: It is capable of delivering up to 2A of output current, sufficient for a wide range of applications from consumer electronics to industrial systems.
  • Efficiency: The LM3578AM/NOPB utilizes a switch-mode design, which is more efficient than linear regulators, especially at higher input voltages. This leads to reduced heat dissipation and improved battery life in portable applications.

Applications

The LM3578AM/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Power supplies for digital and analog circuits
  • Step-down or step-up converters
  • Battery chargers
  • DC-DC converters in automotive and industrial applications

Quality and Reliability

This product is available in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. The LM3578AM/NOPB is also part of Texas Instruments' "NOPB" (No Lead) series of components, which are RoHS compliant and suitable for use in environmentally sensitive applications.

Overall, the LM3578AM/NOPB by Texas Instruments stands out for its flexibility, efficiency, and reliability, making it an excellent choice for designers looking to create compact and efficient power supply solutions.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess