EN
  • EN
  • DE

LM3578AMX

Part No LM3578AMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2578A/LM3578A Switching Regulator | IC REG MULTI CONFG 750MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 40V
Output Current 750mA (Switch)
Switching Frequency 20kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3578
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199010-LM3578AMX
Manufacturer Homepage www.ti.com
Family Name LM3578A
Introduction Date April 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3578AMX CAD Model

Description

The LM3578AMX is a versatile and powerful switching regulator manufactured by Texas Instruments, designed to cater to a wide array of power supply requirements. This component is part of Texas Instruments' commitment to providing energy-efficient and reliable solutions for voltage regulation applications.

Key Features

  • Adjustable Output Voltage: The LM3578AMX offers an adjustable output voltage feature, allowing designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its switching regulator design, the LM3578AMX operates with high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it a flexible choice for various applications that may experience fluctuations in input power.
  • Current Mode Operation: The current mode operation ensures fast response to load changes and excellent loop stability.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and current limiting to safeguard the system under extreme conditions.

Applications

The LM3578AMX is ideal for a range of applications, including but not limited to:

  • Switching power supplies
  • DC-to-DC converters
  • Step-up or step-down voltage applications
  • Battery-operated devices
  • Portable electronic devices

Package and Availability

The LM3578AMX is offered in a compact 8-pin SOP (Small Outline Package), ensuring a minimal footprint on the PCB while providing enough pins for all necessary connections. Its surface-mount design aligns with modern automated manufacturing processes, facilitating ease of integration into various circuit designs.

Conclusion

In conclusion, the LM3578AMX from Texas Instruments is a robust and efficient solution for power regulation needs. Its adjustable output voltage, high efficiency, and broad input voltage range, combined with protection features, make it a highly reliable and versatile component for designers looking to optimize their power supply systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess