EN
  • EN
  • DE

LM358AD-X

Part No LM358AD-X
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 746786-LM358AD-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM358AD-X CAD Model

Description

The LM358AD-X from Texas Instruments is a versatile and widely-used dual operational amplifier (op-amp) that is designed for typical applications such as transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits. This device can operate with a single or dual supply voltage and is characterized for operation from 0°C to 70°C.

Key Features

  • Supply Range: The LM358AD-X can operate from a single supply voltage of 3V to 32V or dual supplies of ±1.5V to ±16V, making it flexible for various circuit configurations.
  • Low Supply Current Drain: It has a low supply current drain, which is independent of the magnitude of the supply voltage, making it suitable for battery-powered devices.
  • Common Mode Input Voltage Range: The common mode input voltage includes ground, and the maximum input voltage is equal to the supply voltage, which is ideal for single-supply applications.
  • Output Voltage Swing: The output voltage can swing to within a few millivolts of the supply voltage, ensuring a wide dynamic range.
  • Differential Input Voltage Range: It can handle differential input voltages equal to the supply voltage, offering a robust performance for a wide array of signals.

Applications

The LM358AD-X is designed for use in a broad range of applications, including:

  • Two-stage linear amplifiers
  • DC gain blocks
  • Active filters
  • General signal conditioning
  • Current sensing circuits
  • Integration or differentiation amplifiers
  • Comparator circuits

Package and Quality

The LM358AD-X comes in an 8-pin SOIC package that is compact and suitable for surface-mount technology (SMT). Texas Instruments ensures high-quality standards, and the LM358AD-X is no exception, providing reliable performance for both commercial and industrial applications.

Conclusion

In conclusion, the LM358AD-X operational amplifier from Texas Instruments is a reliable and cost-effective solution for designers who require a versatile op-amp that can cater to a multitude of electronic applications. Its ability to operate with a wide range of supply voltages, low power consumption, and wide output voltage swing make it an essential component in the toolkit of electronic engineers and hobbyists alike.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess