EN
  • EN
  • DE

MAX1567ETL

Part No MAX1567ETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 6-CH DIG CAMERA POWER SUPPLIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 5.5V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Standard Package 161 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829631-MAX1567ETL
Ultra Librarian 3D Model Ultra Librarian MAX1567ETL CAD Model

Description

Maxim Integrated's MAX1567ETL: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1567ETL from Maxim Integrated is a state-of-the-art power management IC designed to cater to the demanding needs of modern notebook computers. This advanced chip is engineered to provide high efficiency, reliability, and flexibility, making it an ideal solution for powering the core CPU, graphics, memory, and system I/O in portable computing devices.

Key Features

  • High Efficiency: The MAX1567ETL is optimized for efficiency, reducing power consumption and heat generation, which is crucial for battery-powered devices.
  • Quad Output: With four high-performance outputs, this controller can simultaneously manage multiple power rails, ensuring stable operation of the critical components in a notebook.
  • Versatility: It supports various CPU cores, providing compatibility with a wide range of processors and ensuring flexibility for different notebook designs.
  • Advanced Control: The controller features a SMBus™-compliant serial interface for detailed control and monitoring, which helps in optimizing system performance and power management.

Product Specifications

  • Integrated high-efficiency step-down converters for the CPU core, Northbridge, Southbridge, and system I/O power supplies.
  • Adaptive voltage positioning and active voltage positioning options for enhanced performance under dynamic loads.
  • Fast transient response to handle quick changes in power demands without compromising system stability.
  • Thermal overload protection to safeguard against excessive temperature conditions.
  • Compact TQFN package that saves valuable board space in densely packed notebook motherboards.

Applications

The MAX1567ETL is not limited to notebooks but is also suitable for other portable and compact computing devices that require efficient power management. Its robust design and comprehensive feature set make it an excellent choice for powering CPUs and other critical system components in a variety of applications.

Conclusion

Maxim Integrated's MAX1567ETL is a testament to the company's commitment to providing innovative power solutions. Its combination of efficiency, control, and protection features makes it an indispensable component for notebook designers seeking to enhance the performance and battery life of their products.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3640 $61.3800
105+ $1.1192 $117.5160
160+ $1.0842 $173.4720
225+ $1.0492 $236.0700
285+ $1.0143 $289.0755
385+ $0.9094 $350.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,376 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess