EN
  • EN
  • DE

LM36011YKBR

Part No LM36011YKBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description FLASH DRIVER / Inductorless, Single-LED Flash Driver With 1.5-A High-Side Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 1.5A
Dimming No
Applications Mobile Communications
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813204-LM36011YKBR
Ultra Librarian 3D Model Ultra Librarian LM36011YKBR CAD Model

Description

Product Overview: LM36011YKBR by Texas Instruments

The LM36011YKBR is a high-performance, integrated flash LED driver designed by Texas Instruments (TI) to cater to the demanding needs of mobile devices and portable electronics. This compact and efficient solution is ideal for applications requiring a single-cell lithium-ion battery-powered LED flash, such as smartphones, tablets, and digital cameras.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 2.7V to 5.5V, making it versatile for various battery configurations and ensuring consistent performance even as the battery voltage fluctuates.
  • High Output Current: It is capable of driving an LED with up to 1.5A of forward current, providing a powerful flash for photography and other illumination needs.
  • Integrated Synchronous Boost Converter: The LM36011YKBR includes an integrated synchronous boost converter with a 2MHz switching frequency, enabling a compact design with small external components.
  • Adaptive Regulation: It features adaptive output voltage regulation to minimize power consumption by automatically adjusting the voltage as needed for the LED current.
  • Programmable Current Levels: Users can program the flash and torch current levels via an I2C-compatible interface, offering flexibility and customization for different lighting conditions.
  • Protection Features: The device is equipped with built-in safety features, including over-voltage, over-temperature, LED short-circuit, and LED open-circuit protection, ensuring reliable operation and longevity.
  • Small Footprint: Packaged in a compact 9-ball WCSP (YKB), the LM36011YKBR minimizes board space and is well-suited for space-constrained applications.

Applications

The LM36011YKBR is designed to be a versatile component for various applications that require high-intensity LED lighting. Its primary use is in portable electronics where a high-brightness flash is essential for photography, such as in mobile phones and action cameras. It can also be used in other portable devices where a controlled light source is needed for either indication or illumination purposes.

Conclusion

With its high current capability, programmable features, and integrated protection mechanisms, the LM36011YKBR from Texas Instruments stands out as a robust and flexible solution for designers looking to enhance the lighting capabilities of their portable electronic devices. Its small footprint and high efficiency make it an excellent choice for the latest generation of compact, battery-powered products.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7060 $52.9500
175+ $0.5793 $101.3775
270+ $0.5612 $151.5240
370+ $0.5431 $200.9470
480+ $0.5250 $252.0000
640+ $0.4707 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,750 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess