EN
  • EN
  • DE
  • IT

LM3658SD-AEV/NOPB

Part No LM3658SD-AEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL FOR LM3658SD / LM3658 Battery Management Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Charger
Utilized IC / Part LM3658
Supplied Contents Board(s)
Win Source Part Number 778980-LM3658SD-AEV/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Family Name LM3658
Introduction Date November 29, 2012
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3658SD-AEV/NOPB CAD Model

Description

The LM3658SD-AEV/NOPB is a highly integrated, flexible dual-input USB/AC Li-Ion/Polymer battery charger IC from Texas Instruments. This advanced charging solution is designed for small lithium-ion or lithium-polymer batteries commonly found in portable electronic devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • Flexible Power Source: The LM3658SD-AEV/NOPB supports both USB and AC adapter power sources, automatically adjusting to the available input.
  • Dual Input Voltage Range: It operates efficiently across a wide input voltage range, accommodating various power supply conditions.
  • Charge Termination: The device includes a programmable charge termination feature to ensure battery longevity and safety.
  • Thermal Regulation: To prevent overheating, the LM3658SD-AEV/NOPB incorporates a thermal regulation mechanism that protects both the charger and the battery during operation.
  • High-Efficiency Charging: Its high-efficiency charging capability minimizes power loss and heat generation, making it an eco-friendly choice for modern electronics.

Applications

The LM3658SD-AEV/NOPB is suitable for a variety of applications that require efficient and reliable battery charging. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Bluetooth Headsets and Accessories

Product Quality and Reliability

As a product of Texas Instruments, the LM3658SD-AEV/NOPB is built to meet high-quality standards, providing reliable performance for critical applications. The "NOPB" suffix indicates that this product is offered in a lead-free package, aligning with environmental regulations and corporate green initiatives.

Technical Specifications

For detailed technical specifications, please refer to the LM3658SD-AEV/NOPB datasheet available on the Texas Instruments website. The datasheet provides in-depth information on electrical characteristics, pin configurations, package details, and application guidelines to assist designers in integrating this charger IC into their projects.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TRF3765-F / TRF3765 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC722LP3E / HMC722LP3E * Logic Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess