The LM3671MF-1.875 is a highly efficient, space-conscious step-down DC-DC converter from the reputable electronics manufacturer Texas Instruments (TI). It is designed to provide a fixed output voltage of 1.875V, which is ideal for powering low-voltage circuits in a variety of electronic devices, such as mobile phones, PDAs, and other portable applications.
Key Features
- Output Voltage: Fixed at 1.875V, suitable for a range of low-power applications.
- High Efficiency: Integrated synchronous rectification enhances efficiency, especially at light loads.
- Load Capability: Capable of delivering up to 600mA of continuous load current.
- Quiescent Current: Ultra-low quiescent current significantly improves battery life in portable applications.
- Switching Frequency: High-frequency operation at 2MHz allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size.
- Advanced Packaging: Comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained designs.
- Protection Features: Includes built-in thermal shutdown, current overload, and under-voltage lockout to ensure safe operation under adverse conditions.
Applications
The LM3671MF-1.875 is versatile enough to be used in a wide array of applications, particularly where efficiency and space are critical. It is an excellent choice for:
- Portable and battery-powered devices
- Wireless handsets and accessories
- Personal digital assistants (PDAs)
- MP3 players
- Digital cameras
With its combination of high efficiency, small size, and robust protection features, the LM3671MF-1.875 from Texas Instruments stands out as a reliable power solution for designers looking to maximize performance in compact, power-sensitive electronics.