Product Overview: LM340ASX-5.0 Voltage Regulator
The LM340ASX-5.0 is a robust fixed voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments. This linear voltage regulator offers a stable 5.0V output, ideal for a wide range of electronic applications requiring a regulated power supply.
Key Features:
- Output Voltage: Precisely regulated 5.0V output, suitable for digital circuits and microcontroller-based systems.
- Output Current: Capable of delivering up to 1A of continuous output current, ensuring reliable performance for moderate power demands.
- Input Voltage Range: Versatile input voltage range, typically from 7V to 25V, allowing for flexibility in various power supply configurations.
- Thermal Overload Protection: Built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
- Short Circuit Protection: Integrated short circuit protection enhances the safety and longevity of the device by preventing excessive current draw.
- Package Type: Available in a TO-263 package, which is suitable for surface mount technology (SMT) and is known for its excellent thermal dissipation properties.
Applications:
The LM340ASX-5.0 is a versatile component that finds its place in various electronic devices and systems, including:
- Consumer Electronics
- Embedded Systems
- Automotive Electronics
- Industrial Control Systems
- Power Management Solutions
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the LM340ASX-5.0 is no exception. This voltage regulator is designed to meet the stringent requirements of the most demanding applications, ensuring a long operational life and consistent performance.
Support and Resources:
For additional information, including detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website or contact their support team. Texas Instruments provides comprehensive technical support to assist with product integration and troubleshooting.