EN
  • EN
  • DE

XC6201P331MR-G

Part No XC6201P331MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413433-XC6201P331MR-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6201P331MR-G CAD Model

Description

The XC6201P331MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. Designed to provide a stable and regulated 3.3V output voltage, this component is characterized by its low quiescent current and low dropout voltage, making it ideal for battery-powered and portable applications. It also incorporates overcurrent protection and thermal shutdown to enhance reliability and protect the circuit from damage.

Applications

  • Battery-Powered Devices: Providing stable 3.3V power for microcontrollers, sensors, and other components in devices like smartphones, tablets, and wireless headsets.
  • Wearable Electronics: Regulating voltage in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers in IoT devices.
  • Wireless Communication: Supplying regulated voltage to RF transceivers and other wireless communication ICs.
  • Microcontroller Power Supplies: Providing a stable 3.3V supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode or lightly loaded.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating under fault conditions.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit conditions.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extends Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Enhances System Reliability: Built-in protection features prevent damage and ensure stable operation.
  • Simplifies Circuit Design: Reduces the need for external components due to integrated features.
  • Enables Compact Designs: Small package allows for integration into space-limited applications.
  • Provides Stable 3.3V Output: Ensures consistent performance of downstream components.

Additional Details

The XC6201P331MR-G is a fixed output voltage LDO regulator with a 3.3V output, as indicated by the '33' in the part number. The 'MR' suffix typically denotes the package type, often a small SOT-25 or similar package designed for surface mounting. The '-G' suffix often indicates that the component is RoHS compliant and lead-free. This LDO regulator is designed to operate over a wide temperature range. The low dropout voltage characteristic allows the regulator to maintain a stable output voltage even when the input voltage approaches the 3.3V output level. The integrated overcurrent protection, thermal shutdown, and short-circuit protection features enhance the reliability and robustness of the system. The low quiescent current minimizes power consumption when the regulator is not actively supplying a significant load, further contributing to extended battery life. Its small size and integrated protection features make it well-suited for a variety of portable and space-constrained applications requiring a stable and efficient 3.3V supply. The product datasheet provides detailed specifications regarding input voltage range, output current capability, and thermal resistance.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3342 $50.1300
365+ $0.2743 $100.1195
565+ $0.2657 $150.1205
780+ $0.2571 $200.5380
1,010+ $0.2486 $251.0860
1,350+ $0.2228 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,200 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess