EN
  • EN
  • DE

LM3671MF-2.5

Part No LM3671MF-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter | IC REG BUCK 2.5V 600MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3671
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199090-LM3671MF-2.5
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3671MF-2.5 CAD Model

Description

The LM3671MF-2.5 is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact and robust device is ideal for portable applications due to its small footprint and ability to deliver a stable 2.5V output from a higher voltage input. The LM3671MF-2.5 is part of the larger LM3671 series, known for its reliable performance in power management solutions.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for powering complex digital circuits.
  • Input Voltage Range: Versatile 2.7V to 5.5V input range, compatible with a variety of power sources including single-cell lithium-ion batteries.
  • High Efficiency: Offers up to 92% efficiency, which helps in prolonging battery life in portable devices.
  • Low Quiescent Current: Ultra-low quiescent current extends battery life by reducing standby power consumption.
  • Load Capability: Capable of supplying up to 600mA of load current, catering to a wide range of power requirements.
  • Switching Frequency: High 2MHz fixed-frequency PWM operation allows for the use of small surface-mount inductors and capacitors, saving board space.
  • Thermal Shutdown: Built-in thermal shutdown feature ensures protection against overheating.
  • Current Overload Protection: Current overload and short-circuit protection safeguard the device and the load from damage.

Applications

The LM3671MF-2.5 is well-suited for a broad range of applications, particularly where space and power efficiency are critical. These include but are not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless Networking Devices

Package and Quality

This device is available in an SOT-23-5 package, which is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LM3671MF-2.5 is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7811 $50.7715
160+ $0.6410 $102.5600
245+ $0.6209 $152.1205
335+ $0.6009 $201.3015
435+ $0.5809 $252.6915
580+ $0.5208 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess