EN
  • EN
  • DE

MAX17501FATB+T

Part No MAX17501FATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x2)
Family Part Number MAX17501
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702140-MAX17501FATB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17501FATB+T CAD Model

Description

Maxim Integrated MAX17501FATB+T DC-DC Converter

The MAX17501FATB+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter optimized for a wide range of applications requiring a compact power management solution. This versatile converter is part of Maxim's extensive power module portfolio, designed to simplify power supply design with an integrated switch-mode power supply regulator.

With an input voltage range of 4.5V to 60V, the MAX17501FATB+T is capable of delivering up to 500mA of output current, making it suitable for diverse applications, from industrial controls to automotive systems. Its high voltage range also allows it to operate reliably in environments with high input voltage variations, ensuring consistent performance and stability for the end device.

The device boasts a fixed switching frequency that can be selected from 100kHz to 2.2MHz, allowing designers to optimize the converter for efficiency or component size. This flexibility in frequency selection enables the use of smaller external components, leading to a reduction in overall solution size and a more compact design footprint.

The MAX17501FATB+T comes in a 16-pin TDFN-EP package, providing excellent thermal performance while maintaining a small profile. The exposed pad design enhances the thermal dissipation, ensuring reliable operation even under full load conditions.

Maxim Integrated has equipped the MAX17501FATB+T with a host of protection features, such as over-temperature protection, undervoltage lockout, and overcurrent protection, safeguarding the device and the system against fault conditions. Additionally, the converter features soft-start capability, which minimizes inrush current during startup, contributing to the system's overall reliability.

The combination of high efficiency, wide input voltage range, and compact size makes the MAX17501FATB+T an excellent choice for designers looking for a robust and versatile DC-DC converter solution. With its ease of integration and comprehensive feature set, this power module from Maxim Integrated is poised to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1746 $51.7460
24+ $4.2458 $101.8992
37+ $4.1131 $152.1847
51+ $3.9805 $203.0055
65+ $3.8478 $250.1070
87+ $3.4497 $300.1239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess