EN
  • EN
  • DE

LM3671MFX-1.6

Part No LM3671MFX-1.6
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter | IC REG BUCK 1.6V 600MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.6V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3671
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199098-LM3671MFX-1.6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3671MFX-1.6 CAD Model

Description

The LM3671MFX-1.6, manufactured by Texas Instruments, is a high-efficiency step-down DC/DC converter specifically designed to meet the power management requirements of battery-powered and low-voltage systems. This device is part of the LM3671 series, which is known for its compact size and high performance in power conversion applications.

Key Features

  • Output Voltage: The LM3671MFX-1.6 is tailored to deliver a fixed output voltage of 1.6V, suitable for a range of low-voltage digital circuits.
  • High Efficiency: With an advanced switching regulator design, this converter achieves high power efficiency, which is crucial for extending battery life in portable devices.
  • Load Capability: It can supply up to 600mA of load current, making it versatile for supporting various electronic components.
  • Low Quiescent Current: The quiescent current is minimized to extend battery life in portable applications when the device is in standby mode.
  • Small Footprint: The LM3671MFX-1.6 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency up to 2 MHz, allowing flexibility in balancing efficiency and external component size.

Applications

The LM3671MFX-1.6 is highly suitable for a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless Handsets and WLAN
  • MP3 Players
  • Digital Cameras
  • Other Portable Devices

Technical Specifications

Parameter Value Output Voltage (V<sub>OUT) 1.6V Output Current (I<sub>OUT) 600mA Package Type SOT-23-5 Switching Frequency (Max) 2 MHz

Overall, the LM3671MFX-1.6 is a reliable and efficient solution for designers looking to optimize power consumption and space in their portable and low-voltage devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess