LM3671MFX-ADJ - Texas Instruments Step-Down DC-DC Converter
The LM3671MFX-ADJ is a highly efficient, space-conscious step-down DC-DC converter designed and manufactured by Texas Instruments. This adjustable version of the LM3671 series offers designers the flexibility to set the output voltage to a desired value, making it an ideal choice for a wide range of applications, including portable devices, where power efficiency and board space are critical considerations.
Key Features:
- Adjustable Output Voltage: The LM3671MFX-ADJ allows for a user-configurable output voltage, providing versatility for different circuit requirements.
- High Efficiency: With an advanced switching regulator design, this converter achieves high power conversion efficiency, which is essential for maximizing battery life in portable applications.
- Low RDS(on) Switches: The integrated MOSFET switches have low on-resistance, further improving efficiency and reducing heat generation.
- Small Footprint: Housed in a compact SOT-23 package, the LM3671MFX-ADJ is designed for space-constrained applications.
- Fast Transient Response: The device provides excellent load and line transient response, maintaining stable output voltage during sudden load changes.
- Low Quiescent Current: It features a low quiescent current, which reduces standby power consumption, contributing to the overall energy-saving design.
Applications:
The LM3671MFX-ADJ is suitable for a variety of applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Wireless Handsets and WLAN Cards
- Portable Media Players
- Handheld Devices
Technical Specifications:
- Input Voltage Range: 2.7V to 5.5V
- Adjustable Output Voltage Range: Based on external resistor divider
- Output Current: Up to 600 mA
- Switching Frequency: 2 MHz (typical)
- Thermal Shutdown Protection
- Package: 5-Pin SOT-23
With its combination of efficiency, adjustability, and compact size, the LM3671MFX-ADJ from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.