EN
  • EN
  • DE

LP2980AIM5-3.3

Part No LP2980AIM5-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | IC REG LINEAR 3.3V 50MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.22V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2980
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202878-LP2980AIM5-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Computers & Computer Peripherals
Family Name LP2980
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-3.3 CAD Model

Description

The LP2980AIM5-3.3 is a fixed-output, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed specifically to deliver a stable and reliable power supply. This high-performance regulator is capable of sourcing a 50mA load with excellent line and load regulation.

Key Features

  • Output Voltage: The device provides a precise 3.3V output, which is ideal for powering sensitive analog and digital circuits.
  • Low Dropout: With a dropout voltage typically at 280mV at full load, the LP2980AIM5-3.3 maintains output voltage even when the input supply is very close to the output voltage, enhancing efficiency.
  • High Accuracy: Output voltage accuracy is specified at ±3%, ensuring reliable operation for critical applications.
  • Low Ground Pin Current: The typical ground pin current of 850µA increases only slightly in dropout, contributing to overall efficiency.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum capacitors.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system under extreme conditions.
  • Current Limiting: The internal current limiting feature protects the input source and the LP2980AIM5-3.3 during fault conditions.

Applications

The LP2980AIM5-3.3 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for cameras, RF modules, and GPS systems

Package and Quality

This LDO is available in a small SOT-23 package, which is ideal for space-constrained applications. The LP2980AIM5-3.3 is also characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring performance in a wide range of environments. TI's commitment to quality ensures that the LP2980AIM5-3.3 meets the stringent standards required for industrial and commercial applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4447 $51.1405
245+ $0.4165 $102.0425
375+ $0.4025 $150.9375
535+ $0.3743 $200.2505
695+ $0.3603 $250.4085
870+ $0.3462 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess