Microchip Technology MIC5216-5.0YMM-TR Voltage Regulator
The MIC5216-5.0YMM-TR from Microchip Technology is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output of 5.0 volts with an impressive accuracy. This component is particularly suitable for battery-powered devices due to its low quiescent current, which helps to extend battery life. The MIC5216-5.0YMM-TR is an ideal solution for providing stable voltage to sensitive electronic circuits in a wide range of applications, including personal digital assistants (PDAs), portable electronic devices, and microcontroller power supplies.
Key Features:
- Fixed Output Voltage: 5.0V with high accuracy, ensuring reliable performance for critical applications.
- Low Dropout: Capable of maintaining regulation with a very small difference between the input voltage and output voltage, which is ideal for battery-operated devices.
- High Output Current: Can deliver up to 150mA of output current, suitable for a variety of low-power applications.
- Low Quiescent Current: With its minimal power consumption when idle, it helps in preserving battery life in portable devices.
- Thermal Shutdown Protection: Integrated feature that prevents the device from overheating, thus ensuring long-term reliability.
- Short-Circuit Protection: Offers built-in safeguards against output short circuits, enhancing the safety of the device.
Package and Availability:
The MIC5216-5.0YMM-TR is available in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. This package also provides excellent power dissipation characteristics. The product is offered in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly for high-volume production.
Applications:
- Portable Electronics
- Battery-powered Devices
- Personal Digital Assistants (PDAs)
- Microcontroller Power Supplies
- Peripheral Power Supplies
In conclusion, the MIC5216-5.0YMM-TR from Microchip Technology stands out as a versatile and efficient voltage regulator, perfect for a wide range of applications where stable power and low power consumption are critical.