EN
  • EN
  • DE

LTC3642EMS8E-3.3#TRPBF

Part No LTC3642EMS8E-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 50MA SYNC 8MSOP / Conv DC-DC 4.5V to 45V Synchronous Step Down Single-Out 3.3V 0.05A Automotive 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 3.3V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783548-LTC3642EMS8E-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3642-3.3
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3642EMS8E-3.3#TRPBF CAD Model

Description

LTC3642EMS8E-3.3#TRPBF - A High-Efficiency, Low-Noise Step-Down Converter

The LTC3642EMS8E-3.3#TRPBF from Linear Technology is a high-efficiency, buck regulator designed to provide a fixed output voltage of 3.3V. Its robust design and advanced technology make it an ideal choice for applications that require a compact, efficient, and low-noise power solution.

This step-down converter operates over a wide input voltage range from 4.5V to 45V, making it suitable for various industrial, automotive, and telecommunications applications. The device is capable of delivering up to 50mA of continuous output current, which ensures a steady and reliable power supply for sensitive electronic components.

One of the standout features of the LTC3642EMS8E-3.3#TRPBF is its low quiescent current, which significantly improves battery life in portable and battery-powered applications. The converter also includes a low dropout operation, ensuring optimal performance even when the input voltage is close to the output voltage, which is particularly useful during battery discharge phases.

The LTC3642EMS8E-3.3#TRPBF incorporates internal switches with low RDS(ON) to achieve high efficiency and minimize the need for external components. Its no-load quiescent current is only 18μA, which drops to 1μA in shutdown mode, highlighting its energy-saving capabilities.

Thermal performance is also a key consideration, and this device is offered in an MSOP-8 package with a thermal pad to enhance heat dissipation. It features over-temperature protection, which safeguards the device and the application in the event of excessive heat build-up.

For design flexibility, the LTC3642EMS8E-3.3#TRPBF provides programmable soft-start functionality to manage inrush current during startup. Moreover, it supports synchronization to an external clock, allowing designers to control the switching frequency and manage electromagnetic interference (EMI) in noise-sensitive applications.

In summary, the LTC3642EMS8E-3.3#TRPBF from Linear Technology is a versatile, efficient, and reliable step-down converter that meets the stringent requirements of modern electronic devices. Its low-noise operation, high efficiency, and thermal protection features make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2296 $55.3776
14+ $7.5730 $106.0220
21+ $7.3363 $154.0623
29+ $7.0997 $205.8913
37+ $6.8630 $253.9310
49+ $6.1531 $301.5019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess