EN
  • EN
  • DE

LM3673TL-ADJ/NOPB

Part No LM3673TL-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2-MHz, 350-mA Step-Down DC-DC Converter | IC REG BUCK ADJ 350MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.1V
Maximum Output Voltage 3.3V
Output Current 350mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Family Part Number LM3673
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199113-LM3673TL-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3673TL-ADJ/NOPB CAD Model

Description

The LM3673TL-ADJ/NOPB is a high-performance, adjustable output, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit (PMIC) is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage that can be tailored to the needs of the specific application, ensuring versatility and precision in power supply design.
  • High Efficiency: With its advanced switching technology, the LM3673TL-ADJ/NOPB achieves high efficiency, which translates to longer battery life and reduced heat generation.
  • Small Footprint: The micro SMD package is designed for space-constrained applications, allowing for a minimal impact on overall design size.
  • Low Noise Operation: The converter operates at a fixed frequency with pulse-width modulation (PWM) control, providing low noise performance suitable for sensitive RF and audio applications.
  • Power Save Mode: At light load currents, the device enters Power Save Mode, which enhances efficiency by reducing switching losses.

Applications

The LM3673TL-ADJ/NOPB is versatile enough to be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Networking Devices
  • GPS Devices

Product Specifications

Parameter Value Output Voltage (Adjustable) 1.237V to 5.5V Switching Frequency 2 MHz Package Type Micro SMD Operating Temperature Range -40°C to +125°C

Overall, the LM3673TL-ADJ/NOPB from Texas Instruments is a reliable and flexible solution for power management in modern electronic devices, offering a combination of high efficiency, low noise, and a small package size.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8465 $50.7900
145+ $0.6945 $100.7025
225+ $0.6728 $151.3800
310+ $0.6511 $201.8410
400+ $0.6294 $251.7600
535+ $0.5643 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess