EN
  • EN
  • DE

LM3674MF-2.8

Part No LM3674MF-2.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT-23 | IC REG BUCK 2.8V 600MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3674
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199119-LM3674MF-2.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3674MF-2.8 CAD Model

Description

The LM3674MF-2.8 is a highly efficient, space-conscious step-down DC-DC voltage regulator designed and manufactured by Texas Instruments. This component is engineered to provide a fixed output voltage of 2.8V, making it an ideal choice for portable and battery-powered applications where maintaining a consistent voltage level is crucial.

Key Features

  • Fixed Output Voltage: Delivers a stable 2.8V output, which is essential for sensitive electronic devices.
  • High Efficiency: The device operates with high efficiency, which helps in prolonging battery life in portable applications.
  • Load Capability: Capable of supplying up to 600mA of load current, suitable for a variety of low-power devices.
  • Low Quiescent Current: Features a low quiescent current that further extends battery life when the device is in standby mode.
  • Small Footprint: The LM3674MF-2.8 comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges.
  • Frequency Operation: Operates at a fixed 2MHz frequency which allows the use of small surface-mount inductors and capacitors.

Applications

The versatile nature of the LM3674MF-2.8 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Wireless and DSL Modems
  • Digital Cameras and Portable Media Players
  • GPS Devices

Technical Specifications

Parameter Value Output Voltage (V) 2.8 Output Current (A) 0.6 Package Type SOT-23 Switching Frequency (MHz) 2 Operating Temperature Range (°C) -40 to 125

With its combination of efficiency, power capability, and compact size, the LM3674MF-2.8 from Texas Instruments stands out as a robust power management solution for modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4419 $50.4665
85+ $1.1831 $100.5635
135+ $1.1462 $154.7370
185+ $1.1092 $205.2020
235+ $1.0722 $251.9670
315+ $0.9613 $302.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess