The LM3677LEE-1.82/NOPB is a highly efficient, compact, and versatile step-down DC-DC converter from Texas Instruments, designed to meet the power management needs of various applications. This advanced micro-SMD component is part of the LM3677 series, which is known for its exceptional performance in space-constrained environments.
Key Features
- Output Voltage: This device is specifically configured to provide a fixed output voltage of 1.82V, ideal for stable low-voltage operations in digital circuits.
- High Efficiency: The LM3677LEE-1.82/NOPB operates with high efficiency, which helps in reducing power loss and improving battery life in portable devices.
- Load Capability: It can deliver a maximum load current of up to 600mA, making it suitable for powering a wide range of components.
- Adjustable Output: The output voltage can be adjusted via an external resistor divider, providing flexibility for specific application requirements.
- Low Quiescent Current: The device features a low quiescent current, contributing to minimal power consumption when in standby mode.
- Power Save Mode: It includes a power save mode for improved efficiency at light load conditions.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits.
- Small Footprint: Packaged in a micro-SMD package, the LM3677LEE-1.82/NOPB saves valuable board space.
Applications
Due to its small size and high efficiency, the LM3677LEE-1.82/NOPB is an excellent choice for a variety of applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Wireless and DSL Modems
- Digital Cameras
- Portable Media Players
- Other Portable Handheld Devices
Quality and Reliability
This product is available in a lead-free, environmentally friendly package and is characterized for operation over the full industrial temperature range (-40°C to 85°C). The LM3677LEE-1.82/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high quality and reliability for critical applications.