The RP102N251D-TR-F is a low voltage detector IC manufactured by Ricoh. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a predetermined threshold. This ensures proper system initialization and prevents malfunctions due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power management in portable devices
- Voltage monitoring in embedded systems
- Battery-powered equipment
- Industrial control systems
Features
- High-accuracy detection voltage
- Ultra-low current consumption
- Small SOT-23 package
- Built-in hysteresis
- Open-drain output
- Wide operating voltage range
Benefits
- Ensures reliable system startup and prevents data corruption.
- Extends battery life in portable devices due to minimal power consumption.
- Saves valuable board space with its compact size.
- Prevents output chattering with built-in hysteresis.
- Provides design flexibility with an open-drain output configuration.
- Operates in a wide range of application environments.
Technical Specifications
The RP102N251D-TR-F has a detection voltage of 2.5V. It boasts an ultra-low current consumption, typically in the microampere range, which is critical for battery-powered applications. The SOT-23 package allows for easy surface mounting and integration into compact electronic designs. The built-in hysteresis prevents unstable output signals during voltage transitions. The open-drain output provides flexibility in connecting to different logic levels and allows for wired-OR configurations. The device is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions. The reset signal is asserted (low) when the input voltage drops below the detection threshold and de-asserted (high) when the input voltage rises above the threshold plus the hysteresis voltage.
The device's high accuracy and low power consumption make it an excellent choice for monitoring voltage levels in sensitive electronic circuits and ensuring proper system operation.