EN
  • EN
  • DE

LM3678SD-1.2/NOPB

Part No LM3678SD-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 1.5A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V, 1.2V
Output Current 1.5A
Frequency - Switching 3.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1053974-LM3678SD-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3678SD-1.2/NOPB CAD Model

Description

Product Overview: LM3678SD-1.2/NOPB

The LM3678SD-1.2/NOPB is a high-performance, step-down DC/DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit is engineered to deliver a fixed output voltage of 1.2V, making it an ideal solution for a wide range of applications that require a stable and low-voltage power supply.

Key Features

  • Output Voltage: The device provides a fixed output of 1.2V, which is essential for powering sensitive electronic components that require precise voltage levels.
  • High Efficiency: With an advanced design focused on power conservation, the LM3678SD-1.2/NOPB achieves high efficiency across a wide load range, thereby extending battery life in portable applications.
  • Load Capability: It can deliver up to 600mA of continuous load current, catering to the needs of various high-performance circuits.
  • Small Footprint: The compact form factor of the device is suitable for space-constrained applications, thanks to its small 10-pin WSON package.
  • Low Noise Operation: The LM3678SD-1.2/NOPB operates at a fixed frequency with Pulse Frequency Modulation (PFM) mode at light loads, which minimizes noise and ripple, making it ideal for RF and precision analog applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system it powers against excessive temperatures and current overloads.

Applications

The LM3678SD-1.2/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Wireless LAN and Bluetooth® Modules
  • Portable Media Players
  • GPS Receivers
  • Digital Cameras and Handheld Computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3678SD-1.2/NOPB is no exception. It is available in a lead-free, environmentally friendly package and is characterized for performance over the industrial temperature range of -40°C to 85°C. The device's NOPB (No Lead (Pb)) suffix indicates that it is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess