The LM3691TLX-1.8 is a high-performance, step-down DC-DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit (IC) is specifically engineered to meet the rigorous power requirements of modern, battery-powered electronics such as smartphones, tablets, and other portable devices.
With an input voltage range of 2.3V to 5.5V, the LM3691TLX-1.8 is versatile and can operate from a single lithium-ion cell, multiple Alkaline/NiCd/NiMH cells, or standard power supplies. This makes it an ideal choice for a wide array of applications that require a compact, efficient, and reliable power solution.
The output voltage is factory set at 1.8V, which is a common voltage for digital circuits, ensuring compatibility with a variety of components and systems. Its high switching frequency of up to 2MHz allows the use of small external components, thus reducing the overall solution size and saving valuable board space. Furthermore, the device's advanced high-speed circuitry provides fast transient response and high efficiency across the full load range.
The LM3691TLX-1.8 comes with a host of protective features to ensure the longevity and stability of your application. These include over-temperature protection, under-voltage lockout (UVLO), and current overload protection. These safeguards help to prevent damage to the IC and the powered device under abnormal operating conditions.
The device is offered in a micro SMD package, which is not only space-efficient but also lends itself to reflow soldering, facilitating easy integration into automated manufacturing processes. The LM3691TLX-1.8's performance and compact form factor make it an exceptional choice for designers looking to optimize power consumption and efficiency in their next-generation portable devices.