EN
  • EN
  • DE

LM3722IM5-2.32/NOPB

Part No LM3722IM5-2.32/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 2.32V SOT23-5 / Processor Supervisor 2.32V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.32V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778998-LM3722IM5-2.32/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3722
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3722IM5-2.32/NOPB CAD Model

Description

Product Overview: LM3722IM5-2.32/NOPB

The LM3722IM5-2.32/NOPB is a precision microprocessor supervisory circuit manufactured by Texas Instruments, designed to monitor system voltage levels and provide a reset signal to the host processor when necessary. This component is essential in applications that require reliable operation over a range of supply voltages and environmental conditions.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.32V, ensuring accurate monitoring for systems operating around this voltage level.
  • Reset Timeout: It features a fixed reset timeout duration that provides adequate time for the system to stabilize before resuming operation after a voltage fault condition.
  • Low Power Consumption: Designed for power-sensitive applications, the LM3722IM5-2.32/NOPB consumes minimal power, making it ideal for battery-operated devices.
  • Operating Temperature Range: The device operates reliably over a wide temperature range, suitable for industrial and automotive applications.
  • Package: It is offered in a compact SOT-23 package, which is convenient for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates the device is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in various global markets.

Applications

The LM3722IM5-2.32/NOPB is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered electronics
  • Industrial equipment
  • Automotive systems
  • Computers and networking systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3722IM5-2.32/NOPB is no exception. It undergoes rigorous testing to ensure performance and reliability, providing peace of mind for designers and engineers integrating this supervisory circuit into their systems.

Conclusion

In summary, the LM3722IM5-2.32/NOPB from Texas Instruments is a robust, low-power supervisory circuit that offers precise voltage monitoring with a fixed voltage threshold and timeout period. Its small form factor and compliance with environmental standards make it a suitable choice for a wide range of applications requiring dependable system reset functionality.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess