EN
  • EN
  • DE

LM3743MMX-300/NOPB

Part No LM3743MMX-300/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 91%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSSOP
Win Source Part Number 133532-LM3743MMX-300/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3743MMX-300/NOPB CAD Model

Description

The LM3743MMX-300/NOPB is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • Function: Power supply sequencer and supervisor
  • Integration: High, includes five voltage monitor inputs and five digital outputs
  • Adjustable Voltage Thresholds: Yes
  • Adjustable Sequencing Delays: Yes
  • Voltage Monitoring: Accurate
  • Package: Compact, surface-mount
  • Operating Temperature Range: Wide

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess