EN
  • EN
  • DE

LM385BYZ/NOPB

Part No LM385BYZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1% TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM385BYZ-NDR, LM385BYZNOPB, *LM385BYZ, 296-50311, LM385BYZ-ND, LM385BYZ/NOPB-ND, LM385BYZ
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923167-LM385BYZ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM385BYZ/NOPB CAD Model

Description

Product Overview: LM385BYZ/NOPB

The LM385BYZ/NOPB is a precision micro-power voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for various applications. This high-quality component is a popular choice among engineers and designers for its reliability and performance.

Key Features

  • Reference Voltage: The device offers a fixed reference voltage of 2.5V, which is ideal for many analog circuits and can be used to provide a stable reference in a wide range of conditions.
  • Low Power Consumption: With its micro-power operation, the LM385BYZ/NOPB is suitable for battery-powered devices and other applications where power efficiency is critical.
  • High Stability: This voltage reference maintains its accuracy over temperature variations, ensuring consistent performance across different operating conditions.
  • Wide Operating Current: It operates over a wide current range, from 20 μA to 20 mA, providing flexibility in a variety of circuit designs.
  • Small Package: The device is available in a TO-92 package, which is compact and suitable for PCBs with limited space.

Applications

The LM385BYZ/NOPB is versatile and can be used in numerous applications, such as:

  • Battery-powered equipment
  • Portable consumer electronics
  • Power supplies
  • Analog-to-digital converters
  • Instrumentation
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM385BYZ/NOPB is manufactured to the highest quality standards. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Ordering Information

The LM385BYZ/NOPB is readily available for order, and can be sourced directly through Texas Instruments or through authorized distributors. For detailed product specifications and ordering information, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0726 $52.2342
40+ $2.5211 $100.8440
62+ $2.4424 $151.4288
85+ $2.3636 $200.9060
110+ $2.2848 $251.3280
147+ $2.0484 $301.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess