EN
  • EN
  • DE

LM3880MF-1AB

Part No LM3880MF-1AB
Manufacturer Texas Instruments
Description Simple Power Sequencer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1199246-LM3880MF-1AB
Manufacturer Homepage www.ti.com
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880MF-1AB CAD Model

Description

Product Overview: Texas Instruments LM3880MF-1AB

The Texas Instruments LM3880MF-1AB is a simple power sequencer that provides an effective solution for controlled power-up and power-down of multiple voltage rails. This device is particularly well-suited for systems where a specific power-on and power-off sequence is required to prevent damage to the integrated circuits or to ensure proper system boot-up.

Key Features

        
  • Sequence Timing: The LM3880MF-1AB offers a fixed sequence timing with an internally set delay between the enable signals for each output, ensuring a smooth and predictable start-up sequence for your system.
  •     
  • Number of Sequenced Rails: This device can sequence up to three voltage rails, which is ideal for applications with multiple power inputs that need to be carefully managed.
  •     
  • Package Type: Housed in an 8-pin SOT-23 package, the LM3880MF-1AB is compact and suitable for space-constrained applications.
  •     
  • Operating Temperature: It is designed to operate over a wide temperature range, making it versatile for various industrial and commercial environments.

Applications

The LM3880MF-1AB is commonly used in a variety of electronic systems, including:

        
  • Telecommunications equipment
  •     
  • Networking hardware such as routers and switches
  •     
  • Servers and data storage systems
  •     
  • Complex digital systems like FPGAs and DSPs

Benefits

Integrating the LM3880MF-1AB into your design can offer several advantages:

        
  • Enhanced Reliability: By ensuring that voltage rails are powered up and down in the correct order, the risk of damage to sensitive components is significantly reduced.
  •     
  • Reduced Design Complexity: Implementing this power sequencer simplifies the design process by eliminating the need for additional discrete timing components.
  •     
  • Improved System Performance: Proper power sequencing can help in achieving better system stability and performance.

The Texas Instruments LM3880MF-1AB is a reliable choice for designers looking to implement a straightforward power management solution in their multi-rail systems. Its ease of use, combined with the quality and support from Texas Instruments, makes it a popular choice for a wide range of applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7809 $53.4270
70+ $1.4613 $102.2910
110+ $1.4156 $155.7160
150+ $1.3700 $205.5000
190+ $1.3243 $251.6170
255+ $1.1873 $302.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess