EN
  • EN
  • DE

LM3880MFX-1AA

Part No LM3880MFX-1AA
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827805-LM3880MFX-1AA
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AA CAD Model

Description

Product Overview: LM3880MFX-1AA by Texas Instruments

The LM3880MFX-1AA is a high-performance, single-output simple power sequencer manufactured by Texas Instruments, an industry leader in semiconductor design and production. This small yet powerful integrated circuit (IC) is designed to manage power sequencing requirements in complex digital systems. It ensures that different system voltage rails come up in the correct order, a critical function for proper operation and to prevent damage to sensitive electronic components.

Key Features

  • Simple Sequencing: The LM3880 allows for easy and reliable power-up and power-down sequencing of voltage rails.
  • Adjustable Delay: It features an externally adjustable delay time for the enable signal, which can be set using a single external resistor.
  • Single Output: This device comes with one fixed power-up sequence timing for simplicity and ease of use.
  • Small Form Factor: The LM3880MFX-1AA is available in a space-saving SOT-23 package, making it ideal for compact applications.
  • Low Power Consumption: It has a low quiescent current, which makes it suitable for battery-powered devices.

Applications

The LM3880MFX-1AA is versatile and can be used in a wide range of applications. It is particularly useful in systems that require a controlled power-up sequence, such as:

  • FPGA and DSP systems
  • Network and telecom infrastructure
  • Servers and storage systems
  • Industrial and medical equipment

Reliability and Performance

As with all Texas Instruments products, the LM3880MFX-1AA is designed for reliability and performance. It operates over a wide temperature range and has built-in thermal shutdown protection. Its precision engineering ensures a stable and reliable start-up sequence for your electronic systems, contributing to the longevity and robustness of the final product.

Whether you are designing a new system or upgrading an existing one, the LM3880MFX-1AA from Texas Instruments is an excellent choice for managing your power sequencing needs efficiently and effectively.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9247 $50.8585
120+ $0.8662 $103.9440
180+ $0.8370 $150.6600
260+ $0.7784 $202.3840
335+ $0.7492 $250.9820
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,888 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess