EN
  • EN
  • DE

LM3880QMF-1AA

Part No LM3880QMF-1AA
Manufacturer Texas Instruments
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199259-LM3880QMF-1AA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880QMF-1AA CAD Model

Description

The LM3880QMF-1AA is a high-performance, simple power sequencer offered by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to manage power sequences in a system by enabling or disabling the power supplies in a predetermined order. It's an essential component for complex electronic systems that require specific power-up and power-down sequences to prevent damage and ensure proper operation.

Key Features

  • Simple Sequencing: The LM3880QMF-1AA allows for easy and reliable sequencing of three power rails with minimal external components.
  • Adjustable Delay: Users can set the time delay between each power rail enable signal through external resistors, offering flexibility for different system requirements.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of input voltages from 2.7V to 5.5V, accommodating various power supply standards.

Applications

With its robust design and versatile functionality, the LM3880QMF-1AA is ideal for a multitude of applications, including:

  • Networking and telecommunications equipment
  • Servers and storage systems
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3880QMF-1AA is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring reliability and performance. This power sequencer is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the LM3880QMF-1AA. This includes detailed datasheets, application notes, reference designs, and technical support, helping to reduce development time and ensure successful integration into your projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3191 $52.7640
95+ $1.0824 $102.8280
145+ $1.0486 $152.0470
200+ $1.0147 $202.9400
255+ $0.9809 $250.1295
345+ $0.8794 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess