EN
  • EN
  • DE

LM3880QMF-1AC/NOPB

Part No LM3880QMF-1AC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6  /  Power Supply Controller Automotive, Power Supply Sequencer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Power Supply Sequencer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3880QMF-1ACCT-ND,*LM3880QMF-1AC/NOPB,LM3880QMF1ACNOPB,296-LM3880QMF-1AC/NOPBCT,LM3880QMF-1AC/NOPBCT,LM3880QMF-1AC/NOPBTR,LM3880QMF-1ACDKR,LM3880QMF-1AC/NOPBDKR-ND,LM3880QMF-1ACCT,LM3880QMF-1AC/NOPBCT-ND,LM3880QMF-1AC/NOPBDKR,LM3880QMF-1AC/NOPBTR-ND,296-LM3880QMF-1AC/NOPBTR,296-LM3880QMF-1AC/NOPBDKR,LM3880QMF-1ACTR,LM3880QMF-1ACTR-ND,LM3880QMF-1ACDKR-ND
Standard Package 1,000
Win Source Part Number 1167097-LM3880QMF-1AC/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880QMF-1AC/NOPB CAD Model

Description

Product Overview: LM3880QMF-1AC/NOPB

The LM3880QMF-1AC/NOPB is a highly efficient, single-channel power supply sequencer designed and manufactured by Texas Instruments. This device is an integral component for systems that require a controlled power-up and power-down sequence. It is particularly suitable for managing the power states in complex electronic systems where multiple supply voltages must be turned on and off in a specific order to ensure proper functionality and to prevent damage to the system.

Key Features

  • Simple Sequencing: The LM3880 allows for easy and straightforward sequencing of power supplies without the need for external components or complex programming.
  • Adjustable Delay Times: It provides the capability to set adjustable delay times between the enable signals for the power supplies, offering flexibility in timing to meet various system requirements.
  • Low Quiescent Current: With a low quiescent current, the device ensures minimal power consumption when in standby mode, making it ideal for power-sensitive applications.
  • High Accuracy: The LM3880 offers high accuracy in its sequencing operations, ensuring reliable startup and shutdown sequences for the connected power supplies.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Package: The device comes in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The LM3880QMF-1AC/NOPB is widely used in various applications that demand precise power supply sequencing, such as:

  • Digital Signal Processors (DSPs)
  • Field-Programmable Gate Arrays (FPGAs)
  • Microprocessors and Microcontrollers
  • Complex Multi-Voltage Systems
  • Telecommunication and Network Equipment
  • Industrial and Automotive Electronics

Quality and Reliability

As a product of Texas Instruments, the LM3880QMF-1AC/NOPB is designed with a commitment to quality and reliability. It comes with a standard lead-free and RoHS-compliant finish, denoted by the 'NOPB' (No Lead (Pb)) suffix in the part number, ensuring compliance with environmental regulations.

Whether you are designing a new system or upgrading an existing one, the LM3880QMF-1AC/NOPB power supply sequencer is an excellent choice for a controlled and reliable power management solution.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6438 $57.5330
75+ $1.3488 $101.1600
115+ $1.3066 $150.2590
160+ $1.2645 $202.3200
205+ $1.2223 $250.5715
275+ $1.0959 $301.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess