EN
  • EN
  • DE

LM3880QMFE-1AE/NOPB

Part No LM3880QMFE-1AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, Power Supply Sequencer
Voltage - Input -
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378816-LM3880QMFE-1AE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880QMFE-1AE/NOPB CAD Model

Description

The LM3880QMFE-1AE/NOPB is a high-quality power sequencing chip designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to manage power supplies in complex systems by controlling the power-up and power-down sequence of multiple supply voltages in electronic devices.

Key Features

  • Simple Sequencing: With the LM3880QMFE-1AE/NOPB, users can easily sequence up to three power supplies with minimal external components, ensuring a smooth and controlled start-up sequence for their electronic systems.
  • Adjustable Delay: The device offers an adjustable delay time between the enable signals for each power supply, allowing for customization to meet specific system requirements.
  • Compact Footprint: Housed in a compact 8-pin MSOP (Mini Small Outline Package), this power sequencer is ideal for space-constrained applications.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different platforms.
  • Temperature Range: The LM3880QMFE-1AE/NOPB is designed to operate within an industrial temperature range, making it suitable for harsh environments.
  • Lead-Free and RoHS Compliant: This product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, reflecting Texas Instruments' commitment to environmental responsibility.

Applications

The LM3880QMFE-1AE/NOPB is ideal for a variety of applications where precise power supply sequencing is critical. These include:

  • FPGA and DSP power systems
  • Multi-voltage systems
  • Telecommunications equipment
  • Servers and networking gear
  • Industrial and automotive electronics

Reliability and Support

Texas Instruments provides comprehensive technical support and a wealth of design resources for the LM3880QMFE-1AE/NOPB, including datasheets, application notes, and design tools. Customers can rely on TI's quality and expertise to streamline their design process and bring robust, reliable products to market.

You May Also Be Interested in

Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.2685
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1366 $50.1856
39+ $2.5736 $100.3704
61+ $2.4932 $152.0852
83+ $2.4128 $200.2624
108+ $2.3323 $251.8884
144+ $2.0911 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,814 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess