EN
  • EN
  • DE

LM3S101-IRN20

Part No LM3S101-IRN20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 071322-LM3S101-IRN20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S101-IRN20 CAD Model

Description

Texas Instruments' LM3S101-IRN20 is a highly advanced, feature-rich microcontroller unit (MCU) that is designed to deliver exceptional performance, power efficiency, and versatility.

  • Processor Core: ARM Cortex-M3 processor core
  • Operating Frequency: 20 MHz
  • Flash Memory: 8 KB
  • SRAM: 1 KB
  • Peripherals: GPIOs, UARTs, and SPIs
  • Protocol Support: I2C protocol
  • Form Factor: Small form factor
  • Package: Compact 32-pin QFN package
  • Power Supply Voltage Range: 3.0 V to 3.6 V

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3007 $51.6084
29+ $3.5288 $102.3352
44+ $3.4186 $150.4184
61+ $3.3083 $201.8063
79+ $3.1980 $252.6420
105+ $2.8672 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,048 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess