EN
  • EN
  • DE
  • IT

LM3S1332-IQC50-A2

Part No LM3S1332-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1332 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 57
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1332
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199340-LM3S1332-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1332-IQC50-A2 CAD Model

Description

Product Overview: LM3S1332-IQC50-A2

The LM3S1332-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This robust MCU is part of the Stellaris® LM3S series, which is renowned for its integration of a variety of communication interfaces, alongside a rich set of peripherals aimed at providing a versatile platform for a wide range of applications.

Key Features

  • Core: At the heart of the LM3S1332-IQC50-A2 is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, delivering efficient processing capabilities for complex algorithms and control systems.
  • Memory: The device comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: This MCU boasts an array of peripherals, including GPIO pins, timers, PWM outputs, analog-to-digital converters (ADCs), and serial communication modules such as UART, SPI, and I²C, facilitating versatile connectivity and control options.
  • Power Management: The LM3S1332-IQC50-A2 is designed with power efficiency in mind, featuring integrated power-saving modes that reduce power consumption during idle or low-activity periods, making it ideal for power-sensitive applications.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range of -40°C to +85°C, which ensures stable performance in harsh environmental conditions.
  • Packaging: The microcontroller is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The LM3S1332-IQC50-A2 is a versatile MCU that can be used in various applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Home automation
  • Embedded networking
  • Medical devices

With its robust feature set and Texas Instruments' commitment to quality, the LM3S1332-IQC50-A2 MCU stands as a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess