EN
  • EN
  • DE

LM3S1439-IBZ50-A2T

Part No LM3S1439-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779026-LM3S1439-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1439
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1439-IBZ50-A2T CAD Model

Description

Product Overview: LM3S1439-IBZ50-A2T

The LM3S1439-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile capabilities. Designed to cater to a wide range of applications, this MCU is part of the Stellaris® family, which is known for providing exceptional integration and ease of use in embedded systems.

Key Features

  • Core: At the heart of the LM3S1439-IBZ50-A2T lies an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz. This core is designed to deliver high efficiency and fast processing capabilities, making it suitable for complex computations and control tasks.
  • Memory: The device comes equipped with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM. This provides ample space for application code and data storage, facilitating sophisticated embedded applications.
  • I/O and Peripherals: A wide array of peripherals supports the MCU's functionality. It boasts multiple serial communication interfaces, including UART, SSI, I2C, and USB. Additionally, it has PWM outputs, analog-to-digital converters (ADCs), and general-purpose input/output (GPIO) pins that allow for flexible hardware interfacing.
  • Power Management: The LM3S1439-IBZ50-A2T is designed with power efficiency in mind. It features integrated power-on reset and brown-out reset circuits, as well as power-saving modes, which are essential for battery-powered or energy-sensitive applications.
  • Reliability and Safety: Safety and reliability are paramount in embedded system design. This MCU includes hardware watchdog timers and a range of protection features to ensure stable operation under various conditions.

Applications

The versatility of the LM3S1439-IBZ50-A2T makes it an ideal choice for a myriad of applications, including but not limited to industrial control systems, home automation, medical devices, and point-of-sale terminals. Its robust feature set enables developers to create sophisticated and reliable systems that can meet the demands of modern technology.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the LM3S1439-IBZ50-A2T. Developers can access a wide range of resources, including datasheets, technical documentation, development tools, and community forums to facilitate the design and development process.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess