EN
  • EN
  • DE

LM3S1512-IBZ25-A2T

Part No LM3S1512-IBZ25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 25MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 58
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779027-LM3S1512-IBZ25-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1512
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1512-IBZ25-A2T CAD Model

Description

The LM3S1512-IBZ25-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and embedded applications. This MCU is a part of the Stellaris® LM3S series, which is known for its robustness, connectivity, and advanced control features. It is an ideal choice for developers looking to create sophisticated systems that require a balance between power efficiency and processing capability.

Key Features

  • Core: The LM3S1512-IBZ25-A2T is built around a powerful ARM® Cortex™-M3 processor core, which operates at a maximum frequency of 50 MHz, providing a solid foundation for applications that require high computational performance.
  • Memory: It comes equipped with 64 KB of Flash memory and 16 KB of SRAM, allowing for efficient code and data storage.
  • Communication Interfaces: A diverse set of communication interfaces is integrated, including I2C, SPI, UARTs, and CAN, facilitating versatile connectivity options for peripherals and other devices.
  • GPIO: The device features an array of General-Purpose Input/Output (GPIO) pins that support a variety of digital functions and can be configured for various interface standards.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) allows the MCU to interface with analog sensors and devices, making it suitable for data acquisition and control systems.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM capability, provide the necessary tools for precise timing and control tasks, such as motor control and event measurement.
  • Power Management: The MCU features advanced power management options, which enable low-power operation modes to extend battery life in portable applications.

Applications

The LM3S1512-IBZ25-A2T is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Embedded networking
  • Medical devices
  • Point-of-sale systems

In summary, the LM3S1512-IBZ25-A2T from Texas Instruments is a feature-packed MCU that offers a perfect blend of performance, connectivity, and power efficiency, making it a go-to choice for developers in the embedded systems industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess