EN
  • EN
  • DE

LM3S1608-IQC50-A2

Part No LM3S1608-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1608 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1608
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199344-LM3S1608-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1608-IQC50-A2 CAD Model

Description

Product Overview: LM3S1608-IQC50-A2 Microcontroller

The LM3S1608-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that demand low power consumption and advanced communication capabilities. This MCU is part of the Stellaris® family, which is known for its robust ARM® Cortex™-M3 processor core, providing users with an efficient and powerful platform for embedded systems.

Key Features

  • Core: At the heart of the LM3S1608-IQC50-A2 is a 32-bit ARM Cortex-M3 processor that runs at up to 50 MHz, offering a balanced combination of computing power and energy efficiency.
  • Memory: The device is equipped with a generous memory configuration, including 256KB of Flash memory for program storage and 64KB of SRAM for data operations, ensuring ample space for complex applications.
  • I/O Ports: A variety of input/output options are provided, including GPIO pins that are 5V-tolerant, allowing for flexible interfacing with a range of peripherals and electronic components.
  • Communication: To support diverse communication needs, the MCU includes several serial communication interfaces such as UART, SSI (Synchronous Serial Interface), I2C, and CAN, facilitating easy data exchange with other devices and systems.
  • Analog Features: The LM3S1608-IQC50-A2 comes with integrated analog peripherals, including Analog-to-Digital Converters (ADCs) and Analog Comparators, which are essential for processing analog signals within digital systems.
  • Timers: The MCU features multiple 32-bit and 16-bit timers, PWM outputs, and a watchdog timer, which are crucial for precise timing and control tasks within embedded applications.
  • Power Management: Advanced power management features are built into the MCU to optimize energy usage across different operational states, making it ideal for battery-powered or energy-sensitive devices.

Applications

The versatility of the LM3S1608-IQC50-A2 makes it suitable for a wide range of applications, including industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust feature set also makes it an excellent choice for Internet of Things (IoT) devices that require reliable data processing and connectivity.

Quality and Reliability

As with all Texas Instruments products, the LM3S1608-IQC50-A2 is manufactured to high-quality standards, ensuring reliability and longevity in demanding environments. It is provided in a compact 100-pin LQFP (Low-profile Quad Flat Package) that allows for efficient space utilization on printed circuit boards.

Overall, the LM3S1608-IQC50-A2 from Texas Instruments stands out as a capable and flexible microcontroller option for designers looking to balance performance with power efficiency in their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4955 $94.9910
3+ $38.9706 $116.9118
4+ $37.7528 $151.0112
6+ $36.5350 $219.2100
8+ $35.3171 $282.5368
10+ $31.6636 $316.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess