EN
  • EN
  • DE

LM3S1960-IQC50-A2T

Part No LM3S1960-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779036-LM3S1960-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1960
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1960-IQC50-A2T CAD Model

Description

Product Overview: LM3S1960-IQC50-A2T

The LM3S1960-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in a wide range of embedded applications. This microcontroller is a part of the Stellaris® family, which is well-known for its integration of advanced control peripherals, exceptional processing capabilities, and energy efficiency.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds of up to 50 MHz. This provides the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with a generous amount of integrated memory, including 256KB of Flash memory and 64KB of SRAM, allowing for efficient program and data storage.
  • Connectivity: The LM3S1960-IQC50-A2T offers a range of communication interfaces such as I2C, SPI, UARTs, and CAN, facilitating easy data exchange and peripheral connectivity.
  • Timers and PWM: Advanced timer modules and Pulse Width Modulation (PWM) outputs provide precise timing and control for a variety of applications, from motor control to complex timing tasks.
  • Analog to Digital Converters: With its integrated ADCs, this MCU can process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LM3S1960-IQC50-A2T is designed to meet the demands of a broad spectrum of applications. Its robust feature set makes it suitable for industrial control systems, automotive electronics, robotics, and smart home devices. The MCU's processing power and connectivity options also make it a preferred choice for IoT (Internet of Things) devices, where integration with sensors and communication networks is crucial.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S1960-IQC50-A2T is no exception, with its design and manufacturing processes geared towards achieving the highest reliability standards. Customers can rely on this MCU to perform consistently in mission-critical applications where durability and dependability are paramount.

With its combination of performance, memory capacity, and versatile peripherals, the LM3S1960-IQC50-A2T from Texas Instruments stands out as a powerful and reliable choice for designers and engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess