EN
  • EN
  • DE

LM3S1968-IQC50-A2

Part No LM3S1968-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1968 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1968
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199354-LM3S1968-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1968-IQC50-A2 CAD Model

Description

The LM3S1968-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of embedded systems. This MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing power, and robust connectivity features. The LM3S1968-IQC50-A2 is an ideal choice for applications that require real-time control, such as industrial automation, motor control, medical devices, and networking equipment.

Key Features

  • Core: The core of the LM3S1968-IQC50-A2 is an ARM® Cortex™-M3 processor, which operates at speeds of up to 50 MHz. This 32-bit RISC core offers exceptional efficiency and supports the Thumb®-2 instruction set, providing the perfect balance between performance and power consumption.
  • Memory: This MCU comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for complex applications and software stacks.
  • Communication: With a range of communication interfaces such as UART, SSI, I2C, and CAN, the LM3S1968-IQC50-A2 ensures versatile connectivity options for various peripherals and devices.
  • Timers: It includes multiple 32-bit and 16-bit timers, along with PWM outputs, which are essential for precise timing operations and control applications.
  • ADC: The MCU features a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, enabling the measurement of analog signals with high accuracy.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The LM3S1968-IQC50-A2 is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The versatile feature set of the LM3S1968-IQC50-A2 allows it to be used in a wide array of applications. Its robust control peripherals and connectivity make it particularly well-suited for:

  • Industrial control systems
  • Motor control
  • Medical equipment
  • Networking systems
  • Home automation

Conclusion

Overall, the LM3S1968-IQC50-A2 from Texas Instruments stands out as a powerful MCU option for developers seeking a reliable, feature-rich platform for their embedded systems. Its ARM Cortex-M3 core, extensive memory, and comprehensive set of peripherals ensure that it can meet the needs of even the most demanding embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess